Broadcom Inc. T-1 (3mm) High Intensity LED Lamp HLMP-1421-F00A2

Description
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Request a Quote Datasheet
Description
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) High Intensity LED Lamp - HLMP-1421-F00A2 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) High Intensity LED Lamp
HLMP-1421-F00A2
T-1 (3mm) High Intensity LED Lamp HLMP-1421-F00A2
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

Supplier's Site
LED Indication - Discrete - HLMP-1421-F00A2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-1421-F00A2-ND
LED Indication - Discrete HLMP-1421-F00A2-ND
Yellow 585nm LED Indication - Discrete 2V Radial

Yellow 585nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1421-F00A2
Standard LEDs - Through Hole HLMP-1421-F00A2
Standard LEDs - Through Hole GaP Yellow

Standard LEDs - Through Hole GaP Yellow

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1421-F00A2 HLMP-1421-F00A2-ND HLMP-1421-F00A2
Product Name T-1 (3mm) High Intensity LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Yellow Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å)
Luminous Intensity 9.2 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - SLA560BCT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Yellow; Multi-Colored; Red, Yellow
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
View Details