Broadcom Inc. High Brightness 5mm Oval Blue Through-hole Lamps HLMP-AG75-120DD

Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness 5mm Oval Blue Through-hole Lamps - HLMP-AG75-120DD - Broadcom Inc.
San Jose, CA, USA
High Brightness 5mm Oval Blue Through-hole Lamps
HLMP-AG75-120DD
High Brightness 5mm Oval Blue Through-hole Lamps HLMP-AG75-120DD
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - HLMP-AG75-120DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-AG75-120DD-ND
LED Indication - Discrete HLMP-AG75-120DD-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-AG75-120DD
Standard LEDs - Through Hole HLMP-AG75-120DD
Standard LEDs - Through Hole AllnGaP Red 30X70 Degrees

Standard LEDs - Through Hole AllnGaP Red 30X70 Degrees

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-AG75-120DD HLMP-AG75-120DD-ND HLMP-AG75-120DD
Product Name High Brightness 5mm Oval Blue Through-hole Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Ammopack Radial
LED Type Red Red
Peak Wavelength 626 nm (6260 Å) 634 nm (6340 Å)
Viewing Angle 70 degrees 35 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 650 nm (6500 Å)
Forward Voltage 2 volts
View Details
2 suppliers