Broadcom Inc. T-1 (3mm) High Intensity LED Lamp HLMP-1321

Description
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Request a Quote Datasheet
Description
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) High Intensity LED Lamp - HLMP-1321 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) High Intensity LED Lamp
HLMP-1321
T-1 (3mm) High Intensity LED Lamp HLMP-1321
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

Supplier's Site
LED Indication - Discrete - 516-1294-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1294-ND
LED Indication - Discrete 516-1294-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-1321
873614-HLMP-1321
LED Indication - Discrete - HLMP-1321 873614-HLMP-1321
Manufacturer: Broadcom Limited Win Source Part Number: 873614-HLMP-1321 Features: Red 626nm LED Indication - Discrete 1.9V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: HLMP-1321 Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-1294, 516-1294-NDR, HLMP1321

Manufacturer: Broadcom Limited
Win Source Part Number: 873614-HLMP-1321
Features: Red 626nm LED Indication - Discrete 1.9V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: HLMP-1321
Categories: Optoelectronics
Case / Package: T-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-1294, 516-1294-NDR, HLMP1321

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1321
Standard LEDs - Through Hole HLMP-1321
Standard LEDs - Through Hole Red Translucent 635nm 30mcd

Standard LEDs - Through Hole Red Translucent 635nm 30mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1321 516-1294-ND 873614-HLMP-1321 HLMP-1321
Product Name T-1 (3mm) High Intensity LED Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-1321 Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Luminous Intensity 8.6 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - SLI-343URCT31-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 60 degrees
View Details