Broadcom Inc. Subminiature LED Lamp HLMP-6620

Description
Dome Packages The HLMP-6620 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps The HLMP-6620 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6620 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps The HLMP-6620 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamp - HLMP-6620 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamp
HLMP-6620
Subminiature LED Lamp HLMP-6620
Dome Packages The HLMP-6620 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps The HLMP-6620 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-6620 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Resistor Lamps
The HLMP-6620 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
LED Indication - Discrete - 516-1401-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1401-ND
LED Indication - Discrete 516-1401-ND
Red 626nm LED Indication - Discrete 5V Axial, Flat Leads

Red 626nm LED Indication - Discrete 5V Axial, Flat Leads

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-6620
1180876-HLMP-6620
LED Indication - Discrete - HLMP-6620 1180876-HLMP-6620
Manufacturer: Broadcom Limited Win Source Part Number: 1180876-HLMP-6620 Packaging: Bulk Mounting Style: Through Hole, Axial Color: Red Configuration: Standard Viewing Angle: 90° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 2mcd Current - Test: 10mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Categories: Optoelectronics Supplier Device Package: Axial Lens Style: Round with Domed Top Lens Size: 1.91mm Dia Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: Axial, Flat Leads Height (Maximum): 2.92mm Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: HLMP-6620 Manufacturer Pack Quantity: 1,000 MSL Level: 2A (4 Weeks) Parts Dimension: 2.08mm L x 2.21mm W Voltage - Forward (Vf): 1.8V

Manufacturer: Broadcom Limited
Win Source Part Number: 1180876-HLMP-6620
Packaging: Bulk
Mounting Style: Through Hole, Axial
Color: Red
Configuration: Standard
Viewing Angle: 90°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 2mcd
Current - Test: 10mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Categories: Optoelectronics
Supplier Device Package: Axial
Lens Style: Round with Domed Top
Lens Size: 1.91mm Dia
Manufacturer Homepage: www.fairchildsemi.com/
Manufacturer Package: Axial, Flat Leads
Height (Maximum): 2.92mm
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: HLMP-6620
Manufacturer Pack Quantity: 1,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 2.08mm L x 2.21mm W
Voltage - Forward (Vf): 1.8V

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-6620
Standard LEDs - SMD HLMP-6620
Standard LEDs - SMD Poly Dome Red

Standard LEDs - SMD Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6620 516-1401-ND 1180876-HLMP-6620 HLMP-6620
Product Name Subminiature LED Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-6620 Standard LEDs - SMD
LED Package: 2.08mm x 2.21mm x 2.92mm Axial, Flat Leads
LED Type High Efficiency Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 90 degrees 90 degrees 90 degrees
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLR-322MCT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238131-SSF-LXH25780YD - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 110 degrees
View Details
2 suppliers