Dome Packages
The HLMP-7000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.
Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Red 626nm LED Indication - Discrete 1.8V 2-SMD, Gull Wing
Red 626nm LED Indication - Discrete 1.8V 2-SMD, Gull Wing
Red 626nm LED Indication - Discrete 1.8V 2-SMD, Gull Wing
Standard LEDs - SMD Poly Dome Red
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-7000-D0011 | 516-HLMP-7000-D0011TR-ND | HLMP-7000-D0011 |
| Product Name | Subminiature LED Lamps | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | Gull Wing Dome/Flat Top, Yoke Dome, Z-Bend Dome, Yoke or Z-Bend Flat Top-Gull Wing Leads, 12 mm Tape on 7 in. Dia. Reel, 1500 Parts per Reel | 2-SMD, Gull Wing | |
| LED Type | Red | Red | |
| Lens Type | Flat Lens (optional feature); Domed Lens (optional feature) | Domed Lens | |
| Peak Wavelength | 635 nm (6350 Å) |