Broadcom Inc. Subminiature LED Lamps HLMP-7040

Description
Dome Packages The HLMP-7040 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-7040 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-7040 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-7040
Subminiature LED Lamps HLMP-7040
Dome Packages The HLMP-7040 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-7040 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
LED Indication - Discrete - 516-1407-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1407-ND
LED Indication - Discrete 516-1407-ND
Green 569nm LED Indication - Discrete 2.1V Axial, Flat Leads

Green 569nm LED Indication - Discrete 2.1V Axial, Flat Leads

Buy Now Datasheet
Led, 1.9Mm, Green, 0.6Mcd, 569Nm; Led Colour Broadcom - 97K1520 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1.9Mm, Green, 0.6Mcd, 569Nm; Led Colour Broadcom
97K1520
Led, 1.9Mm, Green, 0.6Mcd, 569Nm; Led Colour Broadcom 97K1520
LED, 1.9MM, GREEN, 0.6MCD, 569NM; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:1.9mm; Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:0.6mcd; Viewing Angle:90°; Lens Shape:Round; RoHS Compliant: Yes

LED, 1.9MM, GREEN, 0.6MCD, 569NM; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:1.9mm; Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:0.6mcd; Viewing Angle:90°; Lens Shape:Round; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-7040
Standard LEDs - Through Hole HLMP-7040
Standard LEDs - Through Hole Poly Dome Green

Standard LEDs - Through Hole Poly Dome Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-7040 516-1407-ND 97K1520 HLMP-7040
Product Name Subminiature LED Lamps LED Indication - Discrete Led, 1.9Mm, Green, 0.6Mcd, 569Nm; Led Colour Broadcom Standard LEDs - Through Hole
LED Package: 2.08mm x 2.21mm x 2.92mm Axial, Flat Leads
LED Type High Performance Green Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 90 degrees 90 degrees 90 degrees
Forward Current 30 milliamps 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-A333-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details