This 12 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 12 volt source without an external current limiter. The yellow device is a GaAsP on a GaP substrate. The diffused lamp provides a wide off-axis viewing angle.
Yellow 585nm LED Indication - Discrete 12V Radial
LED, YELLOW, T-1 (3MM), 2.2MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:13mA; Forward Voltage:12V; Wavelength Typ:585nm; Luminous Intensity:2.2mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Standard LEDs - Through Hole Yellow Diffused 585nm 2.2mcd
| Broadcom Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-1621 | 516-1305-ND | 40K0040 | HLMP-1621 |
| Product Name | T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp | LED Indication - Discrete | Led, Yellow, T-1 (3Mm), 2.2Mcd, 585Nm; Led Color Broadcom | Standard LEDs - Through Hole |
| LED Package: | T-1 | Radial | T-1 (3mm) | |
| LED Type | Yellow | Yellow | Yellow; Yellow | |
| Peak Wavelength | 583 nm (5830 Å) | 583 nm (5830 Å) | 585 nm (5850 Å) | |
| Viewing Angle | 60 degrees | 60 degrees | 60 degrees | |
| Luminous Intensity | 2.2 milliCandela | 2.2 milliCandela | 2.2 milliCandela |