Broadcom Inc. T-13/4 (5mm), Low Current LED Lamp HLMP-4740-A00B2

Description
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm), Low Current LED Lamp - HLMP-4740-A00B2 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm), Low Current LED Lamp
HLMP-4740-A00B2
T-13/4 (5mm), Low Current LED Lamp HLMP-4740-A00B2
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-4740-A00B2
Standard LEDs - Through Hole HLMP-4740-A00B2
Standard LEDs - Through Hole Green Diffused 565nm 2.3mcd

Standard LEDs - Through Hole Green Diffused 565nm 2.3mcd

Buy Now Datasheet
Led, 5Mm, Green, 2.3Mcd, 569Nm; Led Colour Broadcom - 80K8285 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Green, 2.3Mcd, 569Nm; Led Colour Broadcom
80K8285
Led, 5Mm, Green, 2.3Mcd, 569Nm; Led Colour Broadcom 80K8285
LED, 5MM, GREEN, 2.3MCD, 569NM; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:569nm; Luminous Intensity:2.3mcd; Viewing Angle:50°; Lens RoHS Compliant: Yes

LED, 5MM, GREEN, 2.3MCD, 569NM; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:569nm; Luminous Intensity:2.3mcd; Viewing Angle:50°; Lens RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-4740-A00B2 HLMP-4740-A00B2 80K8285
Product Name T-13/4 (5mm), Low Current LED Lamp Standard LEDs - Through Hole Led, 5Mm, Green, 2.3Mcd, 569Nm; Led Colour Broadcom
LED Package: T1 3/15
LED Type Green Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 50 degrees 50 degrees
Luminous Intensity 2.3 milliCandela 2.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-RAN-CA0B0AA1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
3 suppliers