Yellow 585nm LED Indication - Discrete 2.1V Radial
Yellow 585nm LED Indication - Discrete 2.1V Radial
Standard LEDs - Through Hole GaP Yellow
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-HLMP-1440-H0002CT-ND | HLMP-1440-H0002 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Yellow | |
| Peak Wavelength | 583 nm (5830 Å) | |
| Viewing Angle | 24 degrees |