Broadcom Inc. Subminiature LED Lamp HLMP-6820

Description
Dome Packages The HLMP-6820 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps The HLMP-6820 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6820 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps The HLMP-6820 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamp - HLMP-6820 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamp
HLMP-6820
Subminiature LED Lamp HLMP-6820
Dome Packages The HLMP-6820 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps The HLMP-6820 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-6820 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Resistor Lamps
The HLMP-6820 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
LED Indication - Discrete - 516-1408-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1408-ND
LED Indication - Discrete 516-1408-ND
Green 569nm LED Indication - Discrete 5V Axial, Flat Leads

Green 569nm LED Indication - Discrete 5V Axial, Flat Leads

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-6820
873623-HLMP-6820
LED Indication - Discrete - HLMP-6820 873623-HLMP-6820
Manufacturer: Broadcom Limited Win Source Part Number: 873623-HLMP-6820 Features: Green 569nm LED Indication - Discrete 2.1V Axial, Flat Leads Package: Bulk Package: Axial, Flat Leads Mounting: Through Hole, Axial Family Name: HLMP-6820 Categories: Optoelectronics Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-1408, 516-1408-NDR, HLMP6820

Manufacturer: Broadcom Limited
Win Source Part Number: 873623-HLMP-6820
Features: Green 569nm LED Indication - Discrete 2.1V Axial, Flat Leads
Package: Bulk
Package: Axial, Flat Leads
Mounting: Through Hole, Axial
Family Name: HLMP-6820
Categories: Optoelectronics
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-1408, 516-1408-NDR, HLMP6820

Buy Now Datasheet
Led, Green, 1.9Mm, 2Mcd, 569Nm; Led Color Broadcom - 40K0093 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.9Mm, 2Mcd, 569Nm; Led Color Broadcom
40K0093
Led, Green, 1.9Mm, 2Mcd, 569Nm; Led Color Broadcom 40K0093
LED, GREEN, 1.9MM, 2MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:1.9mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:2mcd; Viewing Angle:90°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 1.9MM, 2MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:1.9mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:2mcd; Viewing Angle:90°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-6820
Standard LEDs - Through Hole HLMP-6820
Standard LEDs - Through Hole Poly Dome Green

Standard LEDs - Through Hole Poly Dome Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6820 516-1408-ND 873623-HLMP-6820 40K0093 HLMP-6820
Product Name Subminiature LED Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-6820 Led, Green, 1.9Mm, 2Mcd, 569Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: 2.08mm x 2.21mm x 2.92mm Axial, Flat Leads 1.9mm
LED Type High Performance Green Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 90 degrees 90 degrees 90 degrees
Forward Current 30 milliamps 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-332MGT32CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-1691-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: Radial
LED Type White
Viewing Angle 40 degrees
View Details
2 suppliers