Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Win Source Part Number: 1111843-ASMT-YTB2-0B
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 745mcd Red, 1600mcd Green, 380mcd Blue
Voltage - Forward (Vf) (Typ): 2.1V Red, 3.2V Green, 3.2V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 622nm Red, 530nm Green, 470nm Blue
Wavelength - Peak: 629nm Red, 521nm Green, 464nm Blue
Height (Max): 2.00mm
Package / Case: 6-SMD, J-Lead
Supplier Device Package: 6-PLCC
Dimension: 3.00mm L x 2.80mm W
Lens Style: Square with Flat Top
Lens Size: 2.30mm
Alternative Parts (Cross-Reference): ASMTYTB20BB02;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: ASMTYTB20BB02,516-25
Base Product Number: ASMT-YTB2
LED red/green/blue PLCC6 black surface
LED red/green/blue PLCC6 black surface
LED red/green/blue PLCC6 black surface
Standard LEDs - SMD RGB Full Color
LED, RGB, 629/521/464NM, SMD, SQUARE; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Square; Forward Current / Color:R 50mA, G 30mA, B 30mA; Forward Voltage / Color:R 2.1V, G 3.2V, B 3.2V RoHS Compliant: Yes
LED, RGB, 745MCD/1.6CD/380MCD,
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-2512-1-ND | 1111843-ASMT-YTB2-0BB02 | 7693517 | 7693517P | 9226784 | ASMT-YTB2-0BB02 | 58Y4586 | 23AK0393 |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | LEDs | LEDs | LEDs | Standard LEDs - SMD | Led, Rgb, 629/521/464Nm, Smd, Square; Led Color Broadcom | Led, Rgb, 745Mcd/1.6Cd/380Mcd, Plcc Rohs Compliant Broadcom |
| LED Package: | 6-SMD, J-Lead | 3 x 2.8 x 1.8mm | 3 x 2.8 x 1.8mm | |||||
| LED Type | Red; Green; Blue; Multi-Colored | Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) | Red; Green; Clear | Clear | Red; Green; Blue; Red, Green, Blue | |||
| Peak Wavelength | 464 to 629 nm (4640 to 6290 Å) | 622 nm (6220 Å) | 470 to 622 nm (4700 to 6220 Å) | 470 to 622 nm (4700 to 6220 Å) | ||||
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | 120 degrees | 120 degrees | |||
| Luminous Intensity | 520 to 2280 milliCandela | 1600 milliCandela | 1600 milliCandela |