Broadcom Inc. LED White Lighting CSMW-LWG0-NS0BE

Description
LED 2835 0.5W WHITE 6500K SMD
Request a Quote Datasheet
Description
LED 2835 0.5W WHITE 6500K SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-CSMW-LWG0-NS0BECT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-CSMW-LWG0-NS0BECT-ND
LED White Lighting 516-CSMW-LWG0-NS0BECT-ND
LED 2835 0.5W WHITE 6500K SMD

LED 2835 0.5W WHITE 6500K SMD

Buy Now Datasheet
LED White Lighting - 516-CSMW-LWG0-NS0BETR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-CSMW-LWG0-NS0BETR-ND
LED White Lighting 516-CSMW-LWG0-NS0BETR-ND
LED 2835 0.5W WHITE 6500K SMD

LED 2835 0.5W WHITE 6500K SMD

Buy Now Datasheet
LED White Lighting - 516-CSMW-LWG0-NS0BEDKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-CSMW-LWG0-NS0BEDKR-ND
LED White Lighting 516-CSMW-LWG0-NS0BEDKR-ND
LED 2835 0.5W WHITE 6500K SMD

LED 2835 0.5W WHITE 6500K SMD

Buy Now Datasheet
Led, Cool White, 6500K, 64Lm, 120Deg Rohs Compliant Broadcom - 54AK5545 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cool White, 6500K, 64Lm, 120Deg Rohs Compliant Broadcom
54AK5545
Led, Cool White, 6500K, 64Lm, 120Deg Rohs Compliant Broadcom 54AK5545
LED, COOL WHITE, 6500K, 64LM, 120DEG ROHS COMPLIANT: YES

LED, COOL WHITE, 6500K, 64LM, 120DEG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-CSMW-LWG0-NS0BECT-ND 54AK5545
Product Name LED White Lighting Led, Cool White, 6500K, 64Lm, 120Deg Rohs Compliant Broadcom
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 1497-1267-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
LED Indication - Discrete - 67-2185-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers