Broadcom Inc. LED Indication - Discrete - HLMP-6400-F001S HLMP-6400-F001S

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920288-HLMP-6400-F00 1S Features: Yellow 585nm LED Indication - Discrete 2V Axial, Right Angle Bend (2.54mm Center) Package: Axial, Right Angle Bend (2.54mm Center) Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-6400 Categories: Optoelectronics Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920288-HLMP-6400-F00 1S Features: Yellow 585nm LED Indication - Discrete 2V Axial, Right Angle Bend (2.54mm Center) Package: Axial, Right Angle Bend (2.54mm Center) Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-6400 Categories: Optoelectronics Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-6400-F001S - 920288-HLMP-6400-F001S - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-6400-F001S
920288-HLMP-6400-F001S
LED Indication - Discrete - HLMP-6400-F001S 920288-HLMP-6400-F001S
Manufacturer: Broadcom Limited Win Source Part Number: 920288-HLMP-6400-F00 1S Features: Yellow 585nm LED Indication - Discrete 2V Axial, Right Angle Bend (2.54mm Center) Package: Axial, Right Angle Bend (2.54mm Center) Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-6400 Categories: Optoelectronics Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 920288-HLMP-6400-F001S
Features: Yellow 585nm LED Indication - Discrete 2V Axial, Right Angle Bend (2.54mm Center)
Package: Axial, Right Angle Bend (2.54mm Center)
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: HLMP-6400
Categories: Optoelectronics
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 920288-HLMP-6400-F001S
Product Name LED Indication - Discrete - HLMP-6400-F001S
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details