Broadcom Inc. 2.5 mm x 7.6 mm Red Rectangular LED Lamps HLMP-0401-B0000

Description
HLMP-0401-B0000 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.
Request a Quote Datasheet
Description
HLMP-0401-B0000 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 mm x 7.6 mm Red Rectangular LED Lamps - HLMP-0401-B0000 - Broadcom Inc.
San Jose, CA, USA
2.5 mm x 7.6 mm Red Rectangular LED Lamps
HLMP-0401-B0000
2.5 mm x 7.6 mm Red Rectangular LED Lamps HLMP-0401-B0000
HLMP-0401-B0000 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.

HLMP-0401-B0000 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.

Supplier's Site
LED Indication - Discrete - HLMP-0401-B0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-0401-B0000-ND
LED Indication - Discrete HLMP-0401-B0000-ND
Yellow 585nm LED Indication - Discrete 2.1V Radial

Yellow 585nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-0401-B0000
Standard LEDs - Through Hole HLMP-0401-B0000
Standard LEDs - Through Hole Lamp Yellow

Standard LEDs - Through Hole Lamp Yellow

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-0401-B0000 HLMP-0401-B0000-ND HLMP-0401-B0000
Product Name 2.5 mm x 7.6 mm Red Rectangular LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Type Yellow Yellow
Peak Wavelength 585 nm (5850 Å) 583 nm (5830 Å)
Luminous Intensity 1.4 milliCandela 1.4 milliCandela
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LEDs - 2352659 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 2.9 volts
Number of Array Elements 1
View Details
3 suppliers
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 60 degrees
View Details