Broadcom Inc. T-1 (3mm) Ultra-Bright LED Lamp HLMP-1440

Description
This clear, non-diffused lamp out-perform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This HLMP-1440 is Gallium ArsenidePhosphide on Gallium Phosphide, yellow, light emitting diodes.
Request a Quote Datasheet
Description
This clear, non-diffused lamp out-perform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This HLMP-1440 is Gallium ArsenidePhosphide on Gallium Phosphide, yellow, light emitting diodes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Ultra-Bright LED Lamp - HLMP-1440 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Ultra-Bright LED Lamp
HLMP-1440
T-1 (3mm) Ultra-Bright LED Lamp HLMP-1440
This clear, non-diffused lamp out-perform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This HLMP-1440 is Gallium ArsenidePhosphide on Gallium Phosphide, yellow, light emitting diodes.

This clear, non-diffused lamp out-perform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance.

This HLMP-1440 is Gallium ArsenidePhosphide on Gallium Phosphide, yellow, light emitting diodes.

Supplier's Site
LEDs - 826644 - RS Components, Ltd.
Corby, Northants, United Kingdom
S/bright yellow LED,HLMP1440 20mA 3mm

S/bright yellow LED,HLMP1440 20mA 3mm

Supplier's Site
LEDs - 826644P - RS Components, Ltd.
Corby, Northants, United Kingdom
S/bright yellow LED,HLMP1440 20mA 3mm

S/bright yellow LED,HLMP1440 20mA 3mm

Supplier's Site
LEDs - 1781539 - RS Components, Ltd.
Corby, Northants, United Kingdom
S/bright yellow LED,HLMP1440 20mA 3mm

S/bright yellow LED,HLMP1440 20mA 3mm

Supplier's Site
Optoelectronics - LED Indication - Discrete - 1331786-HLMP-1440 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331786-HLMP-1440
Optoelectronics - LED Indication - Discrete 1331786-HLMP-1440
Manufacturer: Broadcom Limited Win Source Part Number: 1331786-HLMP-1440 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Yellow Standard Package: 2,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 24° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 585nm Wavelength - Peak: 583nm Height (Max): 6.35mm Supplier Device Package: T-1 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 516-1300,516-1300-ND R Base Product Number: HLMP-1440 RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1331786-HLMP-1440
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Yellow
Standard Package: 2,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 24°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 45mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 585nm
Wavelength - Peak: 583nm
Height (Max): 6.35mm
Supplier Device Package: T-1
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 516-1300,516-1300-NDR
Base Product Number: HLMP-1440
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - 516-1300-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1300-ND
LED Indication - Discrete 516-1300-ND
Yellow 585nm LED Indication - Discrete 2.1V Radial

Yellow 585nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, Yellow, T-1 (3Mm), 45Mcd, 585Nm; Led Color Broadcom - 40K0030 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 45Mcd, 585Nm; Led Color Broadcom
40K0030
Led, Yellow, T-1 (3Mm), 45Mcd, 585Nm; Led Color Broadcom 40K0030
LED, YELLOW, T-1 (3MM), 45MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:45mcd; Viewing Angle:45°; Product Range:-RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 45MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:45mcd; Viewing Angle:45°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1440
Standard LEDs - Through Hole HLMP-1440
Standard LEDs - Through Hole Yellow Translucent 585nm 45mcd

Standard LEDs - Through Hole Yellow Translucent 585nm 45mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1440 826644 826644P 1781539 1331786-HLMP-1440 516-1300-ND 40K0030 HLMP-1440
Product Name T-1 (3mm) Ultra-Bright LED Lamp LEDs LEDs LEDs Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Yellow, T-1 (3Mm), 45Mcd, 585Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T-1 3 x 4.7mm 3 x 4.7mm Radial T-1 (3mm)
LED Type Yellow Yellow; Yellow Yellow; Clear Yellow; Yellow Yellow Yellow; Yellow
Peak Wavelength 583 nm (5830 Å) 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å) 583 nm (5830 Å) 585 nm (5850 Å)
Luminous Intensity 45 milliCandela 45 milliCandela 45 milliCandela 45 milliCandela 45 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Indication - Discrete - 846-SLI-325YCT31WTB-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details