Broadcom Inc. T-1 3/4 High Efficiency Red/High Performance Green HLMP-4000#010

Description
The T-1 3/4 HLMP-4000 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, high efficiency red (HER), and high performance green (Green) mounted on a central common cathode lead for maximum on-axis viewability. Colors between HER and Green can be generated by independently pulse width modulating the LED chips.
Request a Quote Datasheet
Description
The T-1 3/4 HLMP-4000 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, high efficiency red (HER), and high performance green (Green) mounted on a central common cathode lead for maximum on-axis viewability. Colors between HER and Green can be generated by independently pulse width modulating the LED chips.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 High Efficiency Red/High Performance Green - HLMP-4000#010 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 High Efficiency Red/High Performance Green
HLMP-4000#010
T-1 3/4 High Efficiency Red/High Performance Green HLMP-4000#010
The T-1 3/4 HLMP-4000 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, high efficiency red (HER), and high performance green (Green) mounted on a central common cathode lead for maximum on-axis viewability. Colors between HER and Green can be generated by independently pulse width modulating the LED chips.

The T-1 3/4 HLMP-4000 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, high efficiency red (HER), and high performance green (Green) mounted on a central common cathode lead for maximum on-axis viewability. Colors between HER and Green can be generated by independently pulse width modulating the LED chips.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-4000#010
1043545-HLMP-4000#010
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-4000#010 1043545-HLMP-4000#010
Manufacturer: Broadcom Limited Win Source Part Number: 1043545-HLMP-4000#01 0 Packaging: Bulk Color: Green, Red Voltage Rating: 2.2V Green, 1.9V Red Mounting: Through Hole, Right Angle Configuration: Single Viewing Angle: 65° Millicandela Rating: 4.2mcd Green, 2.1mcd Red Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4) Wavelength - Peak: 568nm, 635nm Current: 20mA Lens Type: Diffused Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1043545-HLMP-4000#010
Packaging: Bulk
Color: Green, Red
Voltage Rating: 2.2V Green, 1.9V Red
Mounting: Through Hole, Right Angle
Configuration: Single
Viewing Angle: 65°
Millicandela Rating: 4.2mcd Green, 2.1mcd Red
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4)
Wavelength - Peak: 568nm, 635nm
Current: 20mA
Lens Type: Diffused
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-4000#010
Standard LEDs - Through Hole HLMP-4000#010
Standard LEDs - Through Hole Green/Red Diffused 568/635nm 2.1mcd

Standard LEDs - Through Hole Green/Red Diffused 568/635nm 2.1mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-4000#010 1043545-HLMP-4000#010 HLMP-4000#010
Product Name T-1 3/4 High Efficiency Red/High Performance Green LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-4000#010 Standard LEDs - Through Hole
LED Package: T1 3/4
LED Type Green Red; Green; Multi-Colored; Green, Red
Peak Wavelength 583 nm (5830 Å) 568 nm (5680 Å)
Viewing Angle 65 degrees 65 degrees
Optical Power Output 135 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 846-CSL0406WBCW11Y1TR-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 180 degrees
View Details
LED Indication - Discrete - 67-1653-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-236, SC-59, SOT-23-3 variant, 3-SMD
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers