Dome Packages
The HLMA-QH00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern.
Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.
Technology
These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the absorbing substrate carrier technology (AS = HLMA-Devices)
Red 615nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Red 615nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Red 615nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Manufacturer: Broadcom Limited
Win Source Part Number: 873613-HLMA-QH00-S00
Features: Red 615nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount
Family Name: HLMA-QH00
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: HLMA-QH00-S0011-ND, 516-HLMA-QH00-S0011D
Standard LEDs - SMD Poly Dome RedOrg
| Broadcom Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMA-QH00-S0011 | 516-HLMA-QH00-S0011CT-ND | 873613-HLMA-QH00-S0011 | HLMA-QH00-S0011 |
| Product Name | Subminiature High Performance AS AlInGaP Red LED Lamps | LED Indication - Discrete | LED Indication - Discrete - HLMA-QH00-S0011 | Standard LEDs - SMD |
| LED Type | Orange | Red | ||
| Peak Wavelength | 621 nm (6210 Å) | 621 nm (6210 Å) | ||
| Viewing Angle | 15 degrees | 15 degrees | ||
| Optical Power Output | 105 milliwatts | |||
| Luminous Intensity | 500 milliCandela | 500 milliCandela |