Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-1401

Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-1401 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-1401
T-1 (3mm) Diffused LED Lamp HLMP-1401
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LEDs - 826593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow diffused LED,HLMP1401 10mA 3mm

Yellow diffused LED,HLMP1401 10mA 3mm

Supplier's Site
LEDs - 1783090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow diffused LED,HLMP1401 10mA 3mm

Yellow diffused LED,HLMP1401 10mA 3mm

Supplier's Site
LED Indication - Discrete - 516-1292-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1292-ND
LED Indication - Discrete 516-1292-ND
Yellow 585nm LED Indication - Discrete 2V Radial

Yellow 585nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-1401
040506-HLMP-1401
LED Indication - Discrete - HLMP-1401 040506-HLMP-1401
Manufacturer: Broadcom Limited Win Source Part Number: 040506-HLMP-1401 Packaging: Bulk Color: Yellow Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 60° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 2.2mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.93mm Current - Test: 10mA Wavelength - Dominant: 585nm Wavelength - Peak: 583nm Height (Max): 6.35mm Family Name: HLMP-1401 Categories: Optoelectronics Status: Active Case / Package: T-1 Alternative Parts (Cross-Reference): MV53642_L1819 ; MV53642_L2021; TLHY4438; HLMP1719; Introduction Date: November 24, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 040506-HLMP-1401
Packaging: Bulk
Color: Yellow
Mounting: Through Hole
Forward Voltage: 2V
Viewing Angle: 60°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 2.2mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.93mm
Current - Test: 10mA
Wavelength - Dominant: 585nm
Wavelength - Peak: 583nm
Height (Max): 6.35mm
Family Name: HLMP-1401
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Alternative Parts (Cross-Reference): MV53642_L1819 ; MV53642_L2021; TLHY4438; HLMP1719;
Introduction Date: November 24, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Led, 3Mm, Yellow, 2.2Mcd, 585Nm; Led Color Broadcom - 06F6576 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Yellow, 2.2Mcd, 585Nm; Led Color Broadcom
06F6576
Led, 3Mm, Yellow, 2.2Mcd, 585Nm; Led Color Broadcom 06F6576
LED, 3MM, YELLOW, 2.2MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:2.2mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, 3MM, YELLOW, 2.2MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:2.2mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1401
Standard LEDs - Through Hole HLMP-1401
Standard LEDs - Through Hole Yellow Diffused 585nm 2.2mcd

Standard LEDs - Through Hole Yellow Diffused 585nm 2.2mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1401 826593 1783090 516-1292-ND 040506-HLMP-1401 06F6576 HLMP-1401
Product Name T-1 (3mm) Diffused LED Lamp LEDs LEDs LED Indication - Discrete LED Indication - Discrete - HLMP-1401 Led, 3Mm, Yellow, 2.2Mcd, 585Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T-1 3 x 4.7mm Radial T-1 (3mm)
LED Type Yellow Yellow; Yellow Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 583 nm (5830 Å) 585 nm (5850 Å) 583 nm (5830 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Luminous Intensity 2.2 milliCandela 2.2 milliCandela 2.2 milliCandela 2.2 milliCandela
Forward Current 25 milliamps 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details