Broadcom Inc. T-13/4 (5mm), Low Current LED Lamp HLMP-4700

Description
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Request a Quote Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm), Low Current LED Lamp - HLMP-4700 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm), Low Current LED Lamp
HLMP-4700
T-13/4 (5mm), Low Current LED Lamp HLMP-4700
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

Supplier's Site
LED Indication - Discrete - HLMP-4700 - 1043546-HLMP-4700 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-4700
1043546-HLMP-4700
LED Indication - Discrete - HLMP-4700 1043546-HLMP-4700
Manufacturer: Broadcom Limited Win Source Part Number: 1043546-HLMP-4700 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 1.7V Viewing Angle: 50° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 2.3mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 2mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 9.19mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Portable Devices, Industrial, Consumer Electronics Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1043546-HLMP-4700
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 1.7V
Viewing Angle: 50°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 2.3mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm
Current - Test: 2mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 9.19mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Portable Devices, Industrial, Consumer Electronics
Quantity per package: 2k pcs

Buy Now Datasheet
LEDs - 590547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMP-4700 2mA 5mm

Red diffused LED,HLMP-4700 2mA 5mm

Supplier's Site
LEDs - 590547P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMP-4700 7mA 5mm

Red diffused LED,HLMP-4700 7mA 5mm

Supplier's Site
LEDs - 1783092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMP-4700 2mA 5mm

Red diffused LED,HLMP-4700 2mA 5mm

Supplier's Site
LED Indication - Discrete - 516-1325-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1325-ND
LED Indication - Discrete 516-1325-ND
Red 626nm LED Indication - Discrete 1.7V Radial

Red 626nm LED Indication - Discrete 1.7V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-4700
Standard LEDs - Through Hole HLMP-4700
Standard LEDs - Through Hole Red Diffused 630nm 2.3mcd

Standard LEDs - Through Hole Red Diffused 630nm 2.3mcd

Buy Now Datasheet
Led, 5Mm, Red, 2.3Mcd, 626Nm; Led Color Broadcom - 40K0080 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red, 2.3Mcd, 626Nm; Led Color Broadcom
40K0080
Led, 5Mm, Red, 2.3Mcd, 626Nm; Led Color Broadcom 40K0080
LED, 5MM, RED, 2.3MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.7V; Wavelength Typ:626nm; Luminous Intensity:2.3mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

LED, 5MM, RED, 2.3MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.7V; Wavelength Typ:626nm; Luminous Intensity:2.3mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-4700 1043546-HLMP-4700 590547 590547P 516-1325-ND HLMP-4700 40K0080
Product Name T-13/4 (5mm), Low Current LED Lamp LED Indication - Discrete - HLMP-4700 LEDs LEDs LED Indication - Discrete Standard LEDs - Through Hole Led, 5Mm, Red, 2.3Mcd, 626Nm; Led Color Broadcom
LED Package: T1 3/4 5 x 9.19mm Radial T-1 3/4 (5mm)
LED Type Red Red; Red Red; Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 626 nm (6260 Å) 626 nm (6260 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees 50 degrees 50 degrees
Luminous Intensity 2.3 milliCandela 2.3 milliCandela 2.3 milliCandela 2.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details