Broadcom Inc. LED Indication - Discrete ASMT-UWB1-ZAAF2

Description
White, Neutral 4000K LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet
Description
White, Neutral 4000K LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - ASMT-UWB1-ZAAF2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
ASMT-UWB1-ZAAF2-ND
LED Indication - Discrete ASMT-UWB1-ZAAF2-ND
White, Neutral 4000K LED Indication - Discrete 3.2V 2-PLCC

White, Neutral 4000K LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number ASMT-UWB1-ZAAF2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details
2 suppliers