Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-1301-G0000

Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-1301-G0000 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-1301-G0000
T-1 (3mm) Diffused LED Lamp HLMP-1301-G0000
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-1301-G0000
920272-HLMP-1301-G0000
LED Indication - Discrete - HLMP-1301-G0000 920272-HLMP-1301-G0000
Manufacturer: Broadcom Limited Win Source Part Number: 920272-HLMP-1301-G00 00 Features: Red 626nm LED Indication - Discrete 1.9V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: HLMP-1301 Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-3246, HLMP-1301-G0000-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 920272-HLMP-1301-G0000
Features: Red 626nm LED Indication - Discrete 1.9V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: HLMP-1301
Categories: Optoelectronics
Case / Package: T-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-3246, HLMP-1301-G0000-ND

Buy Now Datasheet
LED Indication - Discrete - 516-3246-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3246-ND
LED Indication - Discrete 516-3246-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1301-G0000
Standard LEDs - Through Hole HLMP-1301-G0000
Standard LEDs - Through Hole Lamp Red

Standard LEDs - Through Hole Lamp Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1301-G0000 920272-HLMP-1301-G0000 516-3246-ND HLMP-1301-G0000
Product Name T-1 (3mm) Diffused LED Lamp LED Indication - Discrete - HLMP-1301-G0000 LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Luminous Intensity 8.6 milliCandela 8.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details