Broadcom Inc. T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3707-L0002

Description
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3707 lamp is a Gallium Arsenid Phosphide on Gallium Phosphide red light emitting diode.
Request a Quote Datasheet
Description
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3707 lamp is a Gallium Arsenid Phosphide on Gallium Phosphide red light emitting diode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm), Ultra-Bright LED Lamp - HLMP-3707-L0002 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm), Ultra-Bright LED Lamp
HLMP-3707-L0002
T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3707-L0002
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3707 lamp is a Gallium Arsenid Phosphide on Gallium Phosphide red light emitting diode.

This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance.

The HLMP-3707 lamp is a Gallium Arsenid Phosphide on Gallium Phosphide red light emitting diode.

Supplier's Site
LED Indication - Discrete - HLMP-3707-L0002-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-3707-L0002-ND
LED Indication - Discrete HLMP-3707-L0002-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3707-L0002
Standard LEDs - Through Hole HLMP-3707-L0002
Standard LEDs - Through Hole GaP Red ndoffs

Standard LEDs - Through Hole GaP Red ndoffs

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3707-L0002 HLMP-3707-L0002-ND HLMP-3707-L0002
Product Name T-1 3/4 (5 mm), Ultra-Bright LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T1 3/4 Radial
LED Type Red Red
Peak Wavelength 583 nm (5830 Å) 635 nm (6350 Å)
Viewing Angle 32 degrees 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details