Broadcom Inc. LED Light Bars HLMP-2735

Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Request a Quote Datasheet
Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLMP-2735 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLMP-2735
LED Light Bars HLMP-2735
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2735
920280-HLMP-2735
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2735 920280-HLMP-2735
Manufacturer: Broadcom Limited Win Source Part Number: 920280-HLMP-2735 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 2 High, DIP Yellow (x 2) - 2.1V 20mA Rectangle with Flat Top - Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 516-2424, HLMP-2735-ND, HLMP2735

Manufacturer: Broadcom Limited
Win Source Part Number: 920280-HLMP-2735
Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 2 High, DIP Yellow (x 2) - 2.1V 20mA Rectangle with Flat Top - Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: 516-2424, HLMP-2735-ND, HLMP2735

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-2735 920280-HLMP-2735
Product Name LED Light Bars LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2735
LED Package: 10.160mm x 19.05mm
LED Type Yellow
Peak Wavelength 583 nm (5830 Å)
Luminous Intensity 13 to 38 milliCandela
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details