Broadcom Inc. LED White Lighting ASMW-FWG0-NHKH6

Description
LED Lighting ASMW-FWGO White, Warm 3000K 3.11V 60mA 120° 1113 (2835 Metric)
Request a Quote Datasheet
Description
LED Lighting ASMW-FWGO White, Warm 3000K 3.11V 60mA 120° 1113 (2835 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-ASMW-FWG0-NHKH6TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMW-FWG0-NHKH6TR-ND
LED White Lighting 516-ASMW-FWG0-NHKH6TR-ND
LED Lighting ASMW-FWGO White, Warm 3000K 3.11V 60mA 120° 1113 (2835 Metric)

LED Lighting ASMW-FWGO White, Warm 3000K 3.11V 60mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 516-ASMW-FWG0-NHKH6DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMW-FWG0-NHKH6DKR-ND
LED White Lighting 516-ASMW-FWG0-NHKH6DKR-ND
LED Lighting ASMW-FWGO White, Warm 3000K 3.11V 60mA 120° 1113 (2835 Metric)

LED Lighting ASMW-FWGO White, Warm 3000K 3.11V 60mA 120° 1113 (2835 Metric)

Buy Now Datasheet
LED White Lighting - 516-ASMW-FWG0-NHKH6CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMW-FWG0-NHKH6CT-ND
LED White Lighting 516-ASMW-FWG0-NHKH6CT-ND
LED Lighting ASMW-FWGO White, Warm 3000K 3.11V 60mA 120° 1113 (2835 Metric)

LED Lighting ASMW-FWGO White, Warm 3000K 3.11V 60mA 120° 1113 (2835 Metric)

Buy Now Datasheet
Led, Hb, Warm White, 3000K, 21.5Lm; Product Range Broadcom - 71AC2790 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 3000K, 21.5Lm; Product Range Broadcom
71AC2790
Led, Hb, Warm White, 3000K, 21.5Lm; Product Range Broadcom 71AC2790
LED, HB, WARM WHITE, 3000K, 21.5LM; Product Range:ASMW-FWG0-Nxxx 6; LED Colour:Warm White; Viewing Angle:120°; Luminous Flux @ Test:21.5lm; CCT:3000K; Forward Current If Max:100mA; Forward Voltage @ Test:2.92V; Forward Current @ RoHS Compliant: Yes

LED, HB, WARM WHITE, 3000K, 21.5LM; Product Range:ASMW-FWG0-Nxxx6; LED Colour:Warm White; Viewing Angle:120°; Luminous Flux @ Test:21.5lm; CCT:3000K; Forward Current If Max:100mA; Forward Voltage @ Test:2.92V; Forward Current @ RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMW-FWG0-NHKH6
High Power LEDs - White ASMW-FWG0-NHKH6
High Power LEDs - White 0.2W White SMD

High Power LEDs - White 0.2W White SMD

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ASMW-FWG0-NHKH6TR-ND 71AC2790 ASMW-FWG0-NHKH6
Product Name LED White Lighting Led, Hb, Warm White, 3000K, 21.5Lm; Product Range Broadcom High Power LEDs - White
LED Package: 1113 (2835 Metric)
LED Type White White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details