Broadcom Inc. Subminiature LED Lamps HLMP-6400-F0011

Description
Dome Packages The HLMP-6400 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6400 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-6400-F0011 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-6400-F0011
Subminiature LED Lamps HLMP-6400-F0011
Dome Packages The HLMP-6400 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-6400 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-6400-F0011
068159-HLMP-6400-F0011
LED Indication - Discrete - HLMP-6400-F0011 068159-HLMP-6400-F0011
Manufacturer: Broadcom Limited Win Source Part Number: 068159-HLMP-6400-F00 11 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 90° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 9mcd Lens Style/Size: Round with Domed Top, 1.78mm Current - Test: 10mA Wavelength - Dominant: 585nm Wavelength - Peak: 583nm Height (Max): 2.92mm Categories: Optoelectronics Status: Active Case / Package: Gull Wing Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 068159-HLMP-6400-F0011
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 90°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 9mcd
Lens Style/Size: Round with Domed Top, 1.78mm
Current - Test: 10mA
Wavelength - Dominant: 585nm
Wavelength - Peak: 583nm
Height (Max): 2.92mm
Categories: Optoelectronics
Status: Active
Case / Package: Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-6400-F0011CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-6400-F0011CT-ND
LED Indication - Discrete 516-HLMP-6400-F0011CT-ND
Yellow 585nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Yellow 585nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-6400-F0011TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-6400-F0011TR-ND
LED Indication - Discrete 516-HLMP-6400-F0011TR-ND
Yellow 585nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Yellow 585nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-6400-F0011DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-6400-F0011DKR-ND
LED Indication - Discrete 516-HLMP-6400-F0011DKR-ND
Yellow 585nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Yellow 585nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-6400-F0011
Standard LEDs - SMD HLMP-6400-F0011
Standard LEDs - SMD Poly Dome Yellow

Standard LEDs - SMD Poly Dome Yellow

Buy Now Datasheet
Led, Smd, Submin, Yellow; Led Colour Broadcom - 97K1514 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Submin, Yellow; Led Colour Broadcom
97K1514
Led, Smd, Submin, Yellow; Led Colour Broadcom 97K1514
LED, SMD, SUBMIN, YELLOW; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:1.91mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:9mcd; Viewing Angle:90°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

LED, SMD, SUBMIN, YELLOW; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:1.91mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:9mcd; Viewing Angle:90°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6400-F0011 068159-HLMP-6400-F0011 516-HLMP-6400-F0011CT-ND HLMP-6400-F0011 97K1514
Product Name Subminiature LED Lamps LED Indication - Discrete - HLMP-6400-F0011 LED Indication - Discrete Standard LEDs - SMD Led, Smd, Submin, Yellow; Led Colour Broadcom
LED Package: 2.08mm x 2.21mm x 2.92mm 2-SMD, Gull Wing
LED Type Yellow Yellow; Yellow Yellow Yellow
Peak Wavelength 583 nm (5830 Å) 585 nm (5850 Å) 583 nm (5830 Å) 585 nm (5850 Å)
Viewing Angle 90 degrees 90 degrees 90 degrees 90 degrees
Luminous Intensity 9 milliCandela 9 milliCandela 9 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQFR60-BZ211R0R105CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details