Broadcom Inc. T-1 (3mm), Low Current LED Lamp HLMP-1700-B00A2

Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), Low Current LED Lamp - HLMP-1700-B00A2 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), Low Current LED Lamp
HLMP-1700-B00A2
T-1 (3mm), Low Current LED Lamp HLMP-1700-B00A2
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

Supplier's Site
LEDs - 450941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-1700-B00A2 LED

Broadcom HLMP-1700-B00A2 LED

Supplier's Site
LEDs - 1783088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-1700-B00A2 LED

Broadcom HLMP-1700-B00A2 LED

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1198831-HLMP-1700-B00A2
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1198831-HLMP-1700-B00A2
Win Source Part Number: 1198831-HLMP-1700-B0 0A2 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: HLMP-1700 Color: Red Package: Bulk Voltage Rating: 1.7V Standard Package: 2,000 Configuration: Single Millicandela Rating: 2.1mcd Wavelength - Peak: 635nm Current: 2mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Alternative Parts (Cross-Reference): HLMP1700-B00A2; HLMP1700B00A2; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: HLMP1700B00A2,516-17 57,HLMP-1700-B00A2-N D Base Product Number: HLMP-1700

Win Source Part Number: 1198831-HLMP-1700-B00A2
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Series: HLMP-1700
Color: Red
Package: Bulk
Voltage Rating: 1.7V
Standard Package: 2,000
Configuration: Single
Millicandela Rating: 2.1mcd
Wavelength - Peak: 635nm
Current: 2mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Alternative Parts (Cross-Reference): HLMP1700-B00A2; HLMP1700B00A2;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: HLMP1700B00A2,516-1757,HLMP-1700-B00A2-ND
Base Product Number: HLMP-1700

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1700-B00A2
Standard LEDs - Through Hole HLMP-1700-B00A2
Standard LEDs - Through Hole Red Diffused 635nm 2.3mcd

Standard LEDs - Through Hole Red Diffused 635nm 2.3mcd

Buy Now Datasheet
Led, 3Mm, 50Deg, Red; Led Colour Broadcom - 97K1478 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, 50Deg, Red; Led Colour Broadcom
97K1478
Led, 3Mm, 50Deg, Red; Led Colour Broadcom 97K1478
LED, 3MM, 50DEG, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.7V; Wavelength Typ:626nm; Luminous Intensity:2.1mcd; Viewing Angle:50°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 3MM, 50DEG, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.7V; Wavelength Typ:626nm; Luminous Intensity:2.1mcd; Viewing Angle:50°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1700-B00A2 450941 1198831-HLMP-1700-B00A2 HLMP-1700-B00A2 97K1478
Product Name T-1 (3mm), Low Current LED Lamp LEDs Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Standard LEDs - Through Hole Led, 3Mm, 50Deg, Red; Led Colour Broadcom
LED Package: T-1 3.43 (dia.) x 4.7mm
LED Type Red Red; Red Red; Red Red
Peak Wavelength 635 nm (6350 Å) 626 nm (6260 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees
Luminous Intensity 2.1 milliCandela 2.1 milliCandela 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details