Broadcom Inc. HLMP-AG01-K00DD T-1 3/4 (5mm) Oval Precision Optical Performance Best Value LED Lamps HLMP-AG01-K00DD

Description
These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign. Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight. Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.
Request a Quote Datasheet
Description
These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign. Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight. Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HLMP-AG01-K00DD T-1 3/4 (5mm) Oval Precision Optical Performance Best Value LED Lamps - HLMP-AG01-K00DD - Broadcom Inc.
San Jose, CA, USA
HLMP-AG01-K00DD T-1 3/4 (5mm) Oval Precision Optical Performance Best Value LED Lamps
HLMP-AG01-K00DD
HLMP-AG01-K00DD T-1 3/4 (5mm) Oval Precision Optical Performance Best Value LED Lamps HLMP-AG01-K00DD
These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign. Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight. Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.

These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign.
Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.
Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.

Supplier's Site
LED Indication - Discrete - HLMP-AG01-K00DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-AG01-K00DD-ND
LED Indication - Discrete HLMP-AG01-K00DD-ND
Red 626nm LED Indication - Discrete 2V Radial

Red 626nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-AG01-K00DD
Standard LEDs - Through Hole HLMP-AG01-K00DD
Standard LEDs - Through Hole AlInGaP2 Red 30X70deg

Standard LEDs - Through Hole AlInGaP2 Red 30X70deg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-AG01-K00DD HLMP-AG01-K00DD-ND HLMP-AG01-K00DD
Product Name HLMP-AG01-K00DD T-1 3/4 (5mm) Oval Precision Optical Performance Best Value LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm mini oval Radial
LED Type Red Red
Peak Wavelength 310 nm (3100 Å) 639 nm (6390 Å)
Viewing Angle 70 degrees 35 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 846-CSL0901PT1CTR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
3 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 30 degrees
View Details