Broadcom Inc. Subminiature LED Lamp HLMP-6600-G0011

Description
Dome Packages The HLMP-6600 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps The HLMP-6600 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6600 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps The HLMP-6600 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamp - HLMP-6600-G0011 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamp
HLMP-6600-G0011
Subminiature LED Lamp HLMP-6600-G0011
Dome Packages The HLMP-6600 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps The HLMP-6600 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-6600 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Resistor Lamps
The HLMP-6600 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
LED Indication - Discrete - 516-2796-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2796-6-ND
LED Indication - Discrete 516-2796-6-ND
Red 626nm LED Indication - Discrete 5V 2-SMD, Gull Wing

Red 626nm LED Indication - Discrete 5V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-2796-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2796-1-ND
LED Indication - Discrete 516-2796-1-ND
Red 626nm LED Indication - Discrete 5V 2-SMD, Gull Wing

Red 626nm LED Indication - Discrete 5V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-2796-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2796-2-ND
LED Indication - Discrete 516-2796-2-ND
Red 626nm LED Indication - Discrete 5V 2-SMD, Gull Wing

Red 626nm LED Indication - Discrete 5V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-6600-G0011
Standard LEDs - SMD HLMP-6600-G0011
Standard LEDs - SMD Poly Dome Red

Standard LEDs - SMD Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6600-G0011 516-2796-6-ND HLMP-6600-G0011
Product Name Subminiature LED Lamp LED Indication - Discrete Standard LEDs - SMD
LED Package: 2.08mm x 2.21mm x 2.92mm 2-SMD, Gull Wing
LED Type High Efficiency Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 90 degrees 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - MSL0104RGBU1TR-ND - DigiKey
Specs
LED Package: 7-SMD, Flat Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
5 suppliers