Broadcom Inc. T-1 (3mm) Ultra-Bright LED Lamp HLMP-1440-H00A2

Description
This clear, non-diffused lamp out-perform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This HLMP-1440 is Gallium Arsenide Phosphide on Gallium Phosphide, yellow, light emitting diodes.
Request a Quote Datasheet
Description
This clear, non-diffused lamp out-perform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This HLMP-1440 is Gallium Arsenide Phosphide on Gallium Phosphide, yellow, light emitting diodes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Ultra-Bright LED Lamp - HLMP-1440-H00A2 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Ultra-Bright LED Lamp
HLMP-1440-H00A2
T-1 (3mm) Ultra-Bright LED Lamp HLMP-1440-H00A2
This clear, non-diffused lamp out-perform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This HLMP-1440 is Gallium Arsenide Phosphide on Gallium Phosphide, yellow, light emitting diodes.

This clear, non-diffused lamp out-perform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance.

This HLMP-1440 is Gallium Arsenide Phosphide on Gallium Phosphide, yellow, light emitting diodes.

Supplier's Site
LED Indication - Discrete - HLMP-1440-H00A2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-1440-H00A2-ND
LED Indication - Discrete HLMP-1440-H00A2-ND
Yellow 585nm LED Indication - Discrete 2.1V Radial

Yellow 585nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1440-H00A2
Standard LEDs - Through Hole HLMP-1440-H00A2
Standard LEDs - Through Hole GaP Yellow

Standard LEDs - Through Hole GaP Yellow

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1440-H00A2 HLMP-1440-H00A2-ND HLMP-1440-H00A2
Product Name T-1 (3mm) Ultra-Bright LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Yellow Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å)
Luminous Intensity 45 milliCandela 45 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - 846-1140-2-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Blue
Peak Wavelength 428 nm (4280 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241727-SML-LX1206YC-TR1 - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
View Details
2 suppliers