Broadcom Inc. LED Indication - Discrete - HLMP-AB90-MNCZZ HLMP-AB90-MNCZZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920294-HLMP-AB90-MNC ZZ Features: - - LED Indication - Discrete - Radial Package: Radial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-AB Categories: Optoelectronics Case / Package: 5mm Oval ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920294-HLMP-AB90-MNC ZZ Features: - - LED Indication - Discrete - Radial Package: Radial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-AB Categories: Optoelectronics Case / Package: 5mm Oval ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-AB90-MNCZZ - 920294-HLMP-AB90-MNCZZ - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-AB90-MNCZZ
920294-HLMP-AB90-MNCZZ
LED Indication - Discrete - HLMP-AB90-MNCZZ 920294-HLMP-AB90-MNCZZ
Manufacturer: Broadcom Limited Win Source Part Number: 920294-HLMP-AB90-MNC ZZ Features: - - LED Indication - Discrete - Radial Package: Radial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-AB Categories: Optoelectronics Case / Package: 5mm Oval ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 920294-HLMP-AB90-MNCZZ
Features: - - LED Indication - Discrete - Radial
Package: Radial
Package: Tape & Box (TB)
Mounting: Through Hole
Part Status: Obsolete
Family Name: HLMP-AB
Categories: Optoelectronics
Case / Package: 5mm Oval
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 920294-HLMP-AB90-MNCZZ
Product Name LED Indication - Discrete - HLMP-AB90-MNCZZ
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
1W Mini High Power LED - ASMT-JB11-NNQ01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 165 degrees
View Details
2 suppliers
OSLON® Square LED - GW CSSRM1.EC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2400 to 5000 K
Viewing Angle 120 degrees
View Details