Broadcom Inc. 5mm mini Oval LED HLMP-AB65-TW0DD

Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm mini Oval LED - HLMP-AB65-TW0DD - Broadcom Inc.
San Jose, CA, USA
5mm mini Oval LED
HLMP-AB65-TW0DD
5mm mini Oval LED HLMP-AB65-TW0DD
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LEDs - 8134845P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-AB65-TW0DD LED

Broadcom HLMP-AB65-TW0DD LED

Supplier's Site
LEDs - 8134845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-AB65-TW0DD LED

Broadcom HLMP-AB65-TW0DD LED

Supplier's Site
LEDs - 1781636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-AB65-TW0DD LED

Broadcom HLMP-AB65-TW0DD LED

Supplier's Site
LED Indication - Discrete - 516-HLMP-AB65-TW0DDTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-AB65-TW0DDTB-ND
LED Indication - Discrete 516-HLMP-AB65-TW0DDTB-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-AB65-TW0DDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-AB65-TW0DDCT-ND
LED Indication - Discrete 516-HLMP-AB65-TW0DDCT-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1156375-HLMP-AB65-TW0DD
Optoelectronics - LED Indication - Discrete 1156375-HLMP-AB65-TW0DD
Win Source Part Number: 1156375-HLMP-AB65-TW 0DD Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Configuration: Standard Viewing Angle: 70°, 35° Lens Color: Blue Lens Transparency: Diffused Millicandela Rating: 1230mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 464nm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 5mm Oval Lens Style: Oval with Domed Top Lens Size: 5.20mm x 3.80mm Alternative Parts (Cross-Reference): HLMP-AB65TW0DD; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: HLMP-AB65-TW0DD-ND,5 16-HLMP-AB65-TW0DDTB ,516-HLMP-AB65-TW0DD CT Base Product Number: HLMP-AB65

Win Source Part Number: 1156375-HLMP-AB65-TW0DD
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 70°, 35°
Lens Color: Blue
Lens Transparency: Diffused
Millicandela Rating: 1230mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 464nm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 5mm Oval
Lens Style: Oval with Domed Top
Lens Size: 5.20mm x 3.80mm
Alternative Parts (Cross-Reference): HLMP-AB65TW0DD;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: HLMP-AB65-TW0DD-ND,516-HLMP-AB65-TW0DDTB,516-HLMP-AB65-TW0DDCT
Base Product Number: HLMP-AB65

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-AB65-TW0DD
Standard LEDs - Through Hole HLMP-AB65-TW0DD
Standard LEDs - Through Hole Blue Diffused 30X70deg

Standard LEDs - Through Hole Blue Diffused 30X70deg

Buy Now Datasheet
Led, Blue, T-1 3/4 (5Mm), 480 Nm, 3.2 V, 20 Ma, 1.66 Cd Rohs Compliant Broadcom - 58Y4831 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 480 Nm, 3.2 V, 20 Ma, 1.66 Cd Rohs Compliant Broadcom
58Y4831
Led, Blue, T-1 3/4 (5Mm), 480 Nm, 3.2 V, 20 Ma, 1.66 Cd Rohs Compliant Broadcom 58Y4831
LED, Blue, T-1 3/4 (5mm), 480 nm, 3.2 V, 20 mA, 1.66 cd RoHS Compliant: Yes

LED, Blue, T-1 3/4 (5mm), 480 nm, 3.2 V, 20 mA, 1.66 cd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-AB65-TW0DD 8134845P 8134845 516-HLMP-AB65-TW0DDTB-ND 1156375-HLMP-AB65-TW0DD HLMP-AB65-TW0DD 58Y4831
Product Name 5mm mini Oval LED LEDs LEDs LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole Led, Blue, T-1 3/4 (5Mm), 480 Nm, 3.2 V, 20 Ma, 1.66 Cd Rohs Compliant Broadcom
LED Package: 5mm mini oval 5.2 x 3.8 x 8.7mm Radial
LED Type Blue Blue; Blue Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å) 464 nm (4640 Å) 470 nm (4700 Å)
Viewing Angle 70 degrees 30 to 70 degrees 35 to 70 degrees 70 degrees
Luminous Intensity 1660 milliCandela 1200 milliCandela 1230 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-AEMD-EL1K-Y1002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details