Broadcom Inc. Subminiature LED Lamp HLMP-6720-F0031

Description
Dome Packages The HLMP-6720 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps The HLMP-6720 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6720 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps The HLMP-6720 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamp - HLMP-6720-F0031 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamp
HLMP-6720-F0031
Subminiature LED Lamp HLMP-6720-F0031
Dome Packages The HLMP-6720 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps The HLMP-6720 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-6720 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Resistor Lamps
The HLMP-6720 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications where space is at a premium.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
LED Indication - Discrete - HLMP-6720-F0031-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-6720-F0031-ND
LED Indication - Discrete HLMP-6720-F0031-ND
Yellow 585nm LED Indication - Discrete 5V 2-SMD, Z-Bend

Yellow 585nm LED Indication - Discrete 5V 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-6720-F0031
Standard LEDs - SMD HLMP-6720-F0031
Standard LEDs - SMD Poly Dome Yellow

Standard LEDs - SMD Poly Dome Yellow

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6720-F0031 HLMP-6720-F0031-ND HLMP-6720-F0031
Product Name Subminiature LED Lamp LED Indication - Discrete Standard LEDs - SMD
LED Package: Yoke Dome; Z-Bend Leads, 12 mm Tape on 7 in. Dia. Reel C, J, K, L; 1500 Parts per Reel[1] 2-SMD, Z-Bend
Lens Type Domed Lens Domed Lens
LED Type Yellow
Peak Wavelength 583 nm (5830 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
High Power LEDs - MTG7-002S-MLC00-NW-0XE5 - Marktech Optoelectronics
Specs
LED Package: Linear Board with 4 LEDs
LED Type White
Viewing Angle 120 degrees
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details