Broadcom Inc. T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3762

Description
This T-1 3/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle.
Request a Quote Datasheet
Description
This T-1 3/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Diffused LED Lamps - HLMP-3762 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Diffused LED Lamps
HLMP-3762
T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3762
This T-1 3/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle.

This T-1 3/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-3762
274767-HLMP-3762
LED Indication - Discrete - HLMP-3762 274767-HLMP-3762
Manufacturer: Broadcom Limited Win Source Part Number: 274767-HLMP-3762 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 1.9V Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 8.6mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 10mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 9.19mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 274767-HLMP-3762
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 1.9V
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 8.6mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm
Current - Test: 10mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 9.19mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-1329-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1329-ND
LED Indication - Discrete 516-1329-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Led, 5Mm, Red, 8.6Mcd, 626Nm; Led Color Broadcom - 40K0073 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red, 8.6Mcd, 626Nm; Led Color Broadcom
40K0073
Led, 5Mm, Red, 8.6Mcd, 626Nm; Led Color Broadcom 40K0073
LED, 5MM, RED, 8.6MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:8.6mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, 5MM, RED, 8.6MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:8.6mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3762
Standard LEDs - Through Hole HLMP-3762
Standard LEDs - Through Hole Red Diffused 635nm 8.6mcd

Standard LEDs - Through Hole Red Diffused 635nm 8.6mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3762 274767-HLMP-3762 516-1329-ND 40K0073 HLMP-3762
Product Name T-1 3/4 (5 mm) Diffused LED Lamps LED Indication - Discrete - HLMP-3762 LED Indication - Discrete Led, 5Mm, Red, 8.6Mcd, 626Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T1 3/4 Radial T-1 3/4 (5mm)
Peak Wavelength 583 nm (5830 Å) 626 nm (6260 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 32 degrees 60 degrees 60 degrees 60 degrees
Luminous Intensity 55 milliCandela 8.6 milliCandela 8.6 milliCandela
Forward Current 20 milliamps 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LEDs - 265376 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 3.2 volts
Number of Array Elements 1
View Details
2 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type White; White
Viewing Angle 25 degrees
Forward Voltage 3.5 volts
View Details