Broadcom Inc. LED Indication - Discrete HLMP-AB65-TW0ZZ

Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-AB65-TW0ZZ-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-AB65-TW0ZZ-ND
LED Indication - Discrete HLMP-AB65-TW0ZZ-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-AB65-TW0ZZ
Standard LEDs - Through Hole HLMP-AB65-TW0ZZ
Standard LEDs - Through Hole Blue Diffused 30X70deg

Standard LEDs - Through Hole Blue Diffused 30X70deg

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-AB65-TW0ZZ-ND HLMP-AB65-TW0ZZ
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
Viewing Angle 35 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - SLI-580UT3F - 1096862-SLI-580UT3F - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 10 degrees
View Details
4 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
View Details