Broadcom Inc. LED White Lighting CSMW-LWG0-NS0AE

Description
LED 2835 0.5W WHITE 8000K SMD
Request a Quote Datasheet
Description
LED 2835 0.5W WHITE 8000K SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-CSMW-LWG0-NS0AECT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-CSMW-LWG0-NS0AECT-ND
LED White Lighting 516-CSMW-LWG0-NS0AECT-ND
LED 2835 0.5W WHITE 8000K SMD

LED 2835 0.5W WHITE 8000K SMD

Buy Now Datasheet
LED White Lighting - 516-CSMW-LWG0-NS0AETR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-CSMW-LWG0-NS0AETR-ND
LED White Lighting 516-CSMW-LWG0-NS0AETR-ND
LED 2835 0.5W WHITE 8000K SMD

LED 2835 0.5W WHITE 8000K SMD

Buy Now Datasheet
LED White Lighting - 516-CSMW-LWG0-NS0AEDKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-CSMW-LWG0-NS0AEDKR-ND
LED White Lighting 516-CSMW-LWG0-NS0AEDKR-ND
LED 2835 0.5W WHITE 8000K SMD

LED 2835 0.5W WHITE 8000K SMD

Buy Now Datasheet
Led, Cool White, 8000K, 61Lm, 120Deg Rohs Compliant Broadcom - 54AK5544 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cool White, 8000K, 61Lm, 120Deg Rohs Compliant Broadcom
54AK5544
Led, Cool White, 8000K, 61Lm, 120Deg Rohs Compliant Broadcom 54AK5544
LED, COOL WHITE, 8000K, 61LM, 120DEG ROHS COMPLIANT: YES

LED, COOL WHITE, 8000K, 61LM, 120DEG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-CSMW-LWG0-NS0AECT-ND 54AK5544
Product Name LED White Lighting Led, Cool White, 8000K, 61Lm, 120Deg Rohs Compliant Broadcom
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 8000 K
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 980 milliwatts
Array Array
View Details
Right Angle ChipLED - ASMT-CB00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type Blue
Peak Wavelength 469 nm (4690 Å)
View Details
5 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details