Broadcom Inc. T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-3651

Description
This 12 Volt yellow lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 12 Volt source without an external current limiter. HLMP-3651 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.
Request a Quote Datasheet
Description
This 12 Volt yellow lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 12 Volt source without an external current limiter. HLMP-3651 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp - HLMP-3651 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp
HLMP-3651
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-3651
This 12 Volt yellow lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 12 Volt source without an external current limiter. HLMP-3651 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.

This 12 Volt yellow lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 12 Volt source without an external current limiter. HLMP-3651 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle.

Supplier's Site
LED Indication - Discrete - 516-HLMP-3651-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-3651-ND
LED Indication - Discrete 516-HLMP-3651-ND
Yellow 585nm LED Indication - Discrete 12V Radial

Yellow 585nm LED Indication - Discrete 12V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3651
Standard LEDs - Through Hole HLMP-3651
Standard LEDs - Through Hole Yellow Diffused 585nm 2.2mcd

Standard LEDs - Through Hole Yellow Diffused 585nm 2.2mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3651 516-HLMP-3651-ND HLMP-3651
Product Name T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T1 3/4 Radial
LED Type Yellow Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LEDs - 1333220 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 1.8 x 1.6 x 0.5mm
LED Type Rgb
Peak Wavelength 475 to 629 nm (4750 to 6290 Å)
View Details
6 suppliers
LED Indication - Discrete - 67-1881-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
4 suppliers