Broadcom Inc. LED Light Bars HLMP-2350

Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain single light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Request a Quote
Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain single light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLMP-2350 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLMP-2350
LED Light Bars HLMP-2350
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain single light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain single light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2350
1180863-HLMP-2350
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2350 1180863-HLMP-2350
Manufacturer: Broadcom Limited Win Source Part Number: 1180863-HLMP-2350 Packaging: Tube Mounting Style: Through Hole Color: Red Voltage Rating: 2V Configuration: Bar - Single, SIP Millicandela Rating: 45mcd Wavelength - Peak: 634nm Current: 30mA Categories: Optoelectronics Manufacturer Homepage: www.fairchildsemi.co m/ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1180863-HLMP-2350
Packaging: Tube
Mounting Style: Through Hole
Color: Red
Voltage Rating: 2V
Configuration: Bar - Single, SIP
Millicandela Rating: 45mcd
Wavelength - Peak: 634nm
Current: 30mA
Categories: Optoelectronics
Manufacturer Homepage: www.fairchildsemi.com/
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-2350 1180863-HLMP-2350
Product Name LED Light Bars LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2350
LED Package: 4.935mm x 20.320mm x 6.223mm
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 634 nm (6340 Å)
Luminous Intensity 13 to 45 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details