Broadcom Inc. LED Indication - Discrete - HLMA-QL00-TU011 HLMA-QL00-TU011

Description
Manufacturer: Broadcom Limited Win Source Part Number: 204835-HLMA-QL00-TU0 11 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 525mcd Lens Style/Size: Round with Domed Top, 1.78mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.92mm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 204835-HLMA-QL00-TU0 11 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 525mcd Lens Style/Size: Round with Domed Top, 1.78mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.92mm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HLMA-QL00-TU011
204835-HLMA-QL00-TU011
LED Indication - Discrete - HLMA-QL00-TU011 204835-HLMA-QL00-TU011
Manufacturer: Broadcom Limited Win Source Part Number: 204835-HLMA-QL00-TU0 11 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 525mcd Lens Style/Size: Round with Domed Top, 1.78mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.92mm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 204835-HLMA-QL00-TU011
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 15°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 525mcd
Lens Style/Size: Round with Domed Top, 1.78mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 2.92mm
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMA-QL00-TU011
Standard LEDs - SMD HLMA-QL00-TU011
Standard LEDs - SMD Poly Dome Yellow

Standard LEDs - SMD Poly Dome Yellow

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 204835-HLMA-QL00-TU011 HLMA-QL00-TU011
Product Name LED Indication - Discrete - HLMA-QL00-TU011 Standard LEDs - SMD
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 516-ALMD-EL3E-WY002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details