Broadcom Inc. T-13/4 (5mm), Low Current LED Lamp HLMP-4700-C00B2

Description
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Request a Quote Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm), Low Current LED Lamp - HLMP-4700-C00B2 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm), Low Current LED Lamp
HLMP-4700-C00B2
T-13/4 (5mm), Low Current LED Lamp HLMP-4700-C00B2
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-4700-C00B2
873616-HLMP-4700-C00B2
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-4700-C00B2 873616-HLMP-4700-C00B2
Manufacturer: Broadcom Limited Win Source Part Number: 873616-HLMP-4700-C00 B2 Series: HLMP-47xx Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Red Diffused, Tinted 1.7V 2mA - - Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Family Name: HLMP-4700 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-2542, HLMP-4700-C00B2-ND, HLMP4700C00B2

Manufacturer: Broadcom Limited
Win Source Part Number: 873616-HLMP-4700-C00B2
Series: HLMP-47xx
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Red Diffused, Tinted 1.7V 2mA - - Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: HLMP-4700
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-2542, HLMP-4700-C00B2-ND, HLMP4700C00B2

Buy Now Datasheet
LEDs - 8134823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red 5mm LED,Low Current,50deg

Red 5mm LED,Low Current,50deg

Supplier's Site
LEDs - 8134823P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red 5mm LED,Low Current,50deg

Red 5mm LED,Low Current,50deg

Supplier's Site
LEDs - 1781546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red 5mm LED,Low Current,50deg

Red 5mm LED,Low Current,50deg

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-4700-C00B2
Standard LEDs - Through Hole HLMP-4700-C00B2
Standard LEDs - Through Hole Red Diffused 630nm 2.3mcd

Standard LEDs - Through Hole Red Diffused 630nm 2.3mcd

Buy Now Datasheet
Led, 5Mm, 50Deg, Red; Led Colour Broadcom - 97K1504 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, 50Deg, Red; Led Colour Broadcom
97K1504
Led, 5Mm, 50Deg, Red; Led Colour Broadcom 97K1504
LED, 5MM, 50DEG, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.7V; Wavelength Typ:626nm; Luminous Intensity:2.3mcd; Viewing Angle:50°; Lens Shape:Round; ProductRoHS Compliant: Yes

LED, 5MM, 50DEG, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.7V; Wavelength Typ:626nm; Luminous Intensity:2.3mcd; Viewing Angle:50°; Lens Shape:Round; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-4700-C00B2 873616-HLMP-4700-C00B2 8134823 8134823P HLMP-4700-C00B2 97K1504
Product Name T-13/4 (5mm), Low Current LED Lamp LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-4700-C00B2 LEDs LEDs Standard LEDs - Through Hole Led, 5Mm, 50Deg, Red; Led Colour Broadcom
LED Package: T1 3/6 2.34 x 2.21 x 2.92mm
LED Type Red Red; Red Red
Peak Wavelength 635 nm (6350 Å) 626 nm (6260 Å) 626 nm (6260 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees
Luminous Intensity 2.3 milliCandela 2.3 milliCandela 2.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details