Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-1503-D00FG

Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-1503-D00FG - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-1503-D00FG
T-1 (3mm) Diffused LED Lamp HLMP-1503-D00FG
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LED Indication - Discrete - HLMP-1503-D00FG-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-1503-D00FG-ND
LED Indication - Discrete HLMP-1503-D00FG-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1503-D00FG
Standard LEDs - Through Hole HLMP-1503-D00FG
Standard LEDs - Through Hole GaP Green

Standard LEDs - Through Hole GaP Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1503-D00FG HLMP-1503-D00FG-ND HLMP-1503-D00FG
Product Name T-1 (3mm) Diffused LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Luminous Intensity 4.2 milliCandela 4.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
2.5X2.0MM YEL SMD LED Z-BEND - AM2520SYCK09 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers