Broadcom Inc. LED Indication - Discrete ASMW-LR00-ASU0E

Description
Red 623nm LED Indication - Discrete 1411 (3528 Metric)
Request a Quote Datasheet
Description
Red 623nm LED Indication - Discrete 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4340-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4340-6-ND
LED Indication - Discrete 516-4340-6-ND
Red 623nm LED Indication - Discrete 1411 (3528 Metric)

Red 623nm LED Indication - Discrete 1411 (3528 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-4340-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4340-2-ND
LED Indication - Discrete 516-4340-2-ND
Red 623nm LED Indication - Discrete 1411 (3528 Metric)

Red 623nm LED Indication - Discrete 1411 (3528 Metric)

Buy Now Datasheet
Led, Hb, Red, 623Nm, 24.3Lm, Smd; Product Range Broadcom - 71AC2795 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Red, 623Nm, 24.3Lm, Smd; Product Range Broadcom
71AC2795
Led, Hb, Red, 623Nm, 24.3Lm, Smd; Product Range Broadcom 71AC2795
LED, HB, RED, 623NM, 24.3LM, SMD; Product Range:ASMW-LA00; ASMW-LH00; ASMW-LR00; LED Colour:Red; Wavelength Typ:623nm; Viewing Angle:120°; Luminous Flux @ Test:24.3lm; Forward Current If Max:200mA; Forward Current @ Test:150mA; RoHS Compliant: Yes

LED, HB, RED, 623NM, 24.3LM, SMD; Product Range:ASMW-LA00; ASMW-LH00; ASMW-LR00; LED Colour:Red; Wavelength Typ:623nm; Viewing Angle:120°; Luminous Flux @ Test:24.3lm; Forward Current If Max:200mA; Forward Current @ Test:150mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASMW-LR00-ASU0E
High Power LEDs - Single Color ASMW-LR00-ASU0E
High Power LEDs - Single Color 0.5W SMD

High Power LEDs - Single Color 0.5W SMD

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4340-6-ND 71AC2795 ASMW-LR00-ASU0E
Product Name LED Indication - Discrete Led, Hb, Red, 623Nm, 24.3Lm, Smd; Product Range Broadcom High Power LEDs - Single Color
LED Package: 1411 (3528 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C503B-RAN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Circular LED lamp - SLR-343DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers