Broadcom Inc. LED Indication - Discrete HL3P-BF60-C00DD

Description
LED Lighting Color HL3P Yellow-Green 570nm Radial
Request a Quote Datasheet
Description
LED Lighting Color HL3P Yellow-Green 570nm Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HL3P-BF60-C00DDTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HL3P-BF60-C00DDTR-ND
LED Indication - Discrete 516-HL3P-BF60-C00DDTR-ND
LED Lighting Color HL3P Yellow-Green 570nm Radial

LED Lighting Color HL3P Yellow-Green 570nm Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HL3P-BF60-C00DDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HL3P-BF60-C00DDCT-ND
LED Indication - Discrete 516-HL3P-BF60-C00DDCT-ND
LED Lighting Color HL3P Yellow-Green 570nm Radial

LED Lighting Color HL3P Yellow-Green 570nm Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-HL3P-BF60-C00DDTR-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
EXCELED™ series chip LED - SML-D13U8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers