Broadcom Inc. T-1 (3mm), Low Current LED Lamp HLMP-1719-A0002

Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), Low Current LED Lamp - HLMP-1719-A0002 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), Low Current LED Lamp
HLMP-1719-A0002
T-1 (3mm), Low Current LED Lamp HLMP-1719-A0002
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

Supplier's Site
LED Indication - Discrete - 516-3192-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3192-1-ND
LED Indication - Discrete 516-3192-1-ND
Yellow 585nm LED Indication - Discrete 1.8V Radial

Yellow 585nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-3192-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3192-2-ND
LED Indication - Discrete 516-3192-2-ND
Yellow 585nm LED Indication - Discrete 1.8V Radial

Yellow 585nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-1719-A0002
068152-HLMP-1719-A0002
LED Indication - Discrete - HLMP-1719-A0002 068152-HLMP-1719-A0002
Manufacturer: Broadcom Limited Win Source Part Number: 068152-HLMP-1719-A00 02 Packaging: Reel - TR Color: Yellow Mounting: Through Hole Forward Voltage: 1.8V Viewing Angle: 50° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 2.1mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.92mm Current - Test: 2mA Wavelength - Dominant: 585nm Height (Max): 6.35mm Categories: Optoelectronics Status: Active Case / Package: T-1 (3mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1,800

Manufacturer: Broadcom Limited
Win Source Part Number: 068152-HLMP-1719-A0002
Packaging: Reel - TR
Color: Yellow
Mounting: Through Hole
Forward Voltage: 1.8V
Viewing Angle: 50°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 2.1mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.92mm
Current - Test: 2mA
Wavelength - Dominant: 585nm
Height (Max): 6.35mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 (3mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1,800

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1719-A0002
Standard LEDs - Through Hole HLMP-1719-A0002
Standard LEDs - Through Hole GaP Yellow

Standard LEDs - Through Hole GaP Yellow

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1719-A0002 516-3192-1-ND 068152-HLMP-1719-A0002 HLMP-1719-A0002
Product Name T-1 (3mm), Low Current LED Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-1719-A0002 Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Yellow Yellow Yellow; Yellow
Peak Wavelength 583 nm (5830 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees
Luminous Intensity 2.1 milliCandela 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details