Broadcom Inc. LED Light Bars HLMP-2550-FG000

Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain single light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Request a Quote Datasheet
Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain single light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLMP-2550-FG000 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLMP-2550-FG000
LED Light Bars HLMP-2550-FG000
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain single light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain single light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

Supplier's Site
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2550-FG000 - 920276-HLMP-2550-FG000 - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2550-FG000
920276-HLMP-2550-FG000
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2550-FG000 920276-HLMP-2550-FG000
Manufacturer: Broadcom Limited Win Source Part Number: 920276-HLMP-2550-FG0 00 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - Single, DIP Green - 2.2V 20mA - - Through Hole Package: Bulk Mounting: Through Hole Family Name: HLMP-2550 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040

Manufacturer: Broadcom Limited
Win Source Part Number: 920276-HLMP-2550-FG000
Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - Single, DIP Green - 2.2V 20mA - - Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: HLMP-2550
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-2550-FG000 920276-HLMP-2550-FG000
Product Name LED Light Bars LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2550-FG000
LED Package: 4.935mm x 20.320mm x 6.223mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Luminous Intensity 11 to 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-2790SA35A1KF1CT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details