Broadcom Inc. 2 mm x 5 mm Rectangular Bicolor LED Lamp High Efficiency Red/High Performance Green. HLMP-0800

Description
The 2 mm x 5 mm rectangular HLMP-0800 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, high efficiency red (HER), and high performance green (Green), mounted on a central common cathode lead for maximum on-axis viewability. Colors between HER and Green can be generated by independantly pulse width modulating the LED chips.
Request a Quote Datasheet
Description
The 2 mm x 5 mm rectangular HLMP-0800 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, high efficiency red (HER), and high performance green (Green), mounted on a central common cathode lead for maximum on-axis viewability. Colors between HER and Green can be generated by independantly pulse width modulating the LED chips.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 mm x 5 mm Rectangular Bicolor LED Lamp High Efficiency Red/High Performance Green. - HLMP-0800 - Broadcom Inc.
San Jose, CA, USA
2 mm x 5 mm Rectangular Bicolor LED Lamp High Efficiency Red/High Performance Green.
HLMP-0800
2 mm x 5 mm Rectangular Bicolor LED Lamp High Efficiency Red/High Performance Green. HLMP-0800
The 2 mm x 5 mm rectangular HLMP-0800 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, high efficiency red (HER), and high performance green (Green), mounted on a central common cathode lead for maximum on-axis viewability. Colors between HER and Green can be generated by independantly pulse width modulating the LED chips.

The 2 mm x 5 mm rectangular HLMP-0800 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, high efficiency red (HER), and high performance green (Green), mounted on a central common cathode lead for maximum on-axis viewability. Colors between HER and Green can be generated by independantly pulse width modulating the LED chips.

Supplier's Site
LEDs - 1712142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-0800 LED

Broadcom HLMP-0800 LED

Supplier's Site
LEDs - 1712142P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-0800 LED

Broadcom HLMP-0800 LED

Supplier's Site
LEDs - 1781625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-0800 LED

Broadcom HLMP-0800 LED

Supplier's Site
LED Indication - Discrete - 516-1280-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1280-ND
LED Indication - Discrete 516-1280-ND
Green, Red 570nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 1.9V Red Radial - 3 Leads

Green, Red 570nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 1.9V Red Radial - 3 Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-0800
Standard LEDs - Through Hole HLMP-0800
Standard LEDs - Through Hole Green/Red Diffused 568/635nm 2.1mcd

Standard LEDs - Through Hole Green/Red Diffused 568/635nm 2.1mcd

Buy Now Datasheet
Led, 2 X 5Mm, Red/green, 2.1/2.6Mcd; Led Color Broadcom - 40K0023 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2 X 5Mm, Red/green, 2.1/2.6Mcd; Led Color Broadcom
40K0023
Led, 2 X 5Mm, Red/green, 2.1/2.6Mcd; Led Color Broadcom 40K0023
LED, 2 X 5MM, RED/GREEN, 2.1/2.6MCD; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Viewing Angle:100°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Forward Voltage / Color:R 1.9V, G 2.2V RoHS Compliant: Yes

LED, 2 X 5MM, RED/GREEN, 2.1/2.6MCD; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Viewing Angle:100°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Forward Voltage / Color:R 1.9V, G 2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-0800 1712142 1712142P 516-1280-ND HLMP-0800 40K0023
Product Name 2 mm x 5 mm Rectangular Bicolor LED Lamp High Efficiency Red/High Performance Green. LEDs LEDs LED Indication - Discrete Standard LEDs - Through Hole Led, 2 X 5Mm, Red/green, 2.1/2.6Mcd; Led Color Broadcom
LED Type Red; Green; Multi-Colored Red; Green; Clear Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 635 nm (6350 Å) 570 to 626 nm (5700 to 6260 Å) 568 to 635 nm (5680 to 6350 Å)
Optical Power Output 135 milliwatts
Luminous Intensity 2.6 milliCandela 2.1 to 2.6 milliCandela 2.1 to 2.6 milliCandela
Forward Current 90 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ALMD-CM3D-Y1002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details