Broadcom Inc. LED Light Bars HLMP-2685

Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Request a Quote
Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLMP-2685 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLMP-2685
LED Light Bars HLMP-2685
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2685
1180866-HLMP-2685
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2685 1180866-HLMP-2685
Manufacturer: Broadcom Limited Win Source Part Number: 1180866-HLMP-2685 Packaging: Tube Mounting Style: Through Hole Color: Red Voltage Rating: 2V Configuration: Bar - Single, DIP Millicandela Rating: 80mcd Wavelength - Peak: 634nm Current: 30mA Categories: Optoelectronics Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Manufacturer Homepage: www.fairchildsemi.co m/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Automation & Process Control, Communications & Networking, Industrial, Signalling Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1180866-HLMP-2685
Packaging: Tube
Mounting Style: Through Hole
Color: Red
Voltage Rating: 2V
Configuration: Bar - Single, DIP
Millicandela Rating: 80mcd
Wavelength - Peak: 634nm
Current: 30mA
Categories: Optoelectronics
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Manufacturer Homepage: www.fairchildsemi.com/
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Automation & Process Control, Communications & Networking, Industrial, Signalling
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-2685 1180866-HLMP-2685
Product Name LED Light Bars LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2685
LED Package: 10.160mm x 19.05mm
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 634 nm (6340 Å)
Luminous Intensity 22 to 80 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details