Broadcom Inc. T-13/4 (5mm) Diffused LED Lamp HLMP-3507-D00B2

Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Datasheet
Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm) Diffused LED Lamp - HLMP-3507-D00B2 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm) Diffused LED Lamp
HLMP-3507-D00B2
T-13/4 (5mm) Diffused LED Lamp HLMP-3507-D00B2
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3507-D00B2
Standard LEDs - Through Hole HLMP-3507-D00B2
Standard LEDs - Through Hole Green Diffused 565nm 4.2mcd

Standard LEDs - Through Hole Green Diffused 565nm 4.2mcd

Buy Now Datasheet
Led, Green, T-1 3/4 (5Mm), 4.2Mcd, 569Nm; Led Color Broadcom - 40K0062 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 4.2Mcd, 569Nm; Led Color Broadcom
40K0062
Led, Green, T-1 3/4 (5Mm), 4.2Mcd, 569Nm; Led Color Broadcom 40K0062
LED, GREEN, T-1 3/4 (5MM), 4.2MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:4.2mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 4.2MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:4.2mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3507-D00B2 HLMP-3507-D00B2 40K0062
Product Name T-13/4 (5mm) Diffused LED Lamp Standard LEDs - Through Hole Led, Green, T-1 3/4 (5Mm), 4.2Mcd, 569Nm; Led Color Broadcom
LED Package: T1 3/4 T-1 3/4 (5mm)
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 4.2 milliCandela 4.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details