Broadcom Inc. T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-1640

Description
The 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5 volt source without an external current limiter. The Green device uses GaP on a GaP substrate. The diffused lamp provides a wide off-axis viewing angle.
Request a Quote Datasheet
Description
The 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5 volt source without an external current limiter. The Green device uses GaP on a GaP substrate. The diffused lamp provides a wide off-axis viewing angle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp - HLMP-1640 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp
HLMP-1640
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-1640
The 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5 volt source without an external current limiter. The Green device uses GaP on a GaP substrate. The diffused lamp provides a wide off-axis viewing angle.

The 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5 volt source without an external current limiter. The Green device uses GaP on a GaP substrate. The diffused lamp provides a wide off-axis viewing angle.

Supplier's Site
LED Indication - Discrete - 516-1306-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1306-ND
LED Indication - Discrete 516-1306-ND
Green 569nm LED Indication - Discrete 5V Radial

Green 569nm LED Indication - Discrete 5V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1640
Standard LEDs - Through Hole HLMP-1640
Standard LEDs - Through Hole Green Diffused 565nm 1.6mcd

Standard LEDs - Through Hole Green Diffused 565nm 1.6mcd

Buy Now Datasheet
Led, Green, T-1 (3Mm), 1.6Mcd, 569Nm; Led Color Broadcom - 40K0041 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 1.6Mcd, 569Nm; Led Color Broadcom
40K0041
Led, Green, T-1 (3Mm), 1.6Mcd, 569Nm; Led Color Broadcom 40K0041
LED, GREEN, T-1 (3MM), 1.6MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:7.5V; Wavelength Typ:569nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 1.6MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:7.5V; Wavelength Typ:569nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1640 516-1306-ND HLMP-1640 40K0041
Product Name T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp LED Indication - Discrete Standard LEDs - Through Hole Led, Green, T-1 (3Mm), 1.6Mcd, 569Nm; Led Color Broadcom
LED Package: T-1 Radial T-1 (3mm)
LED Type Green Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 1.6 milliCandela 1.6 milliCandela 1.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
High brightness Lens Type LED - CSL0901YT - ROHM Semiconductor USA, LLC
Specs
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Optical Power Output 50 milliwatts
View Details
5 suppliers
Led, 2Mm X 2.5Mm, Red / Green, Smd; Led Color Lumex - 19J8911 - Newark, An Avnet Company
Specs
LED Package: 2mm x 2.5mm
LED Type Red; Green; Green, Red
Viewing Angle 160 degrees
View Details