Broadcom Inc. 2.5mm x 7.6mm Red Rectangular LED Lamps HLMP-0301

Description
HLMP-0301 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.
Request a Quote Datasheet
Description
HLMP-0301 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5mm x 7.6mm Red Rectangular LED Lamps - HLMP-0301 - Broadcom Inc.
San Jose, CA, USA
2.5mm x 7.6mm Red Rectangular LED Lamps
HLMP-0301
2.5mm x 7.6mm Red Rectangular LED Lamps HLMP-0301
HLMP-0301 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.

HLMP-0301 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.

Supplier's Site
LED Indication - Discrete - 516-1277-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1277-ND
LED Indication - Discrete 516-1277-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
LEDs - 1780937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMP-0301 20mA 2x7mm

Red diffused LED,HLMP-0301 20mA 2x7mm

Supplier's Site
LEDs - 1780937P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMP-0301 20mA 2x7mm

Red diffused LED,HLMP-0301 20mA 2x7mm

Supplier's Site
LEDs - 1781626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMP-0301 20mA 2x7mm

Red diffused LED,HLMP-0301 20mA 2x7mm

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-0301
Standard LEDs - Through Hole HLMP-0301
Standard LEDs - Through Hole Red Diffused 635nm 2.1mcd

Standard LEDs - Through Hole Red Diffused 635nm 2.1mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-0301 516-1277-ND 1780937 1780937P HLMP-0301
Product Name 2.5mm x 7.6mm Red Rectangular LED Lamps LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole
LED Package: 2.5mm x 7.6mm Radial 2.5 x 7.6 x 8mm
LED Type Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 100 degrees 100 degrees 100 degrees
Luminous Intensity 2.1 milliCandela 2.1 milliCandela 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - SLR-322VC3F - 806798-SLR-322VC3F - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 35 degrees
View Details
4 suppliers
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Lumex - 09J9189 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 60 degrees
View Details