Broadcom Inc. Subminiature LED Lamps HLMP-6000-G0010

Description
Dome Packages The HLMP-6000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Agilent Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Agilent Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-6000-G0010 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-6000-G0010
Subminiature LED Lamps HLMP-6000-G0010
Dome Packages The HLMP-6000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Agilent Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.

Dome Packages
The HLMP-6000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Agilent Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-6000-G0010
1043548-HLMP-6000-G0010
LED Indication - Discrete - HLMP-6000-G0010 1043548-HLMP-6000-G0010
Manufacturer: Broadcom Limited Win Source Part Number: 1043548-HLMP-6000-G0 010 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 1.6V Viewing Angle: 90° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 3.2mcd Lens Style/Size: Round with Domed Top, 1.78mm Current - Test: 10mA Wavelength - Dominant: 640nm Wavelength - Peak: 655nm Height (Max): 2.92mm Categories: Optoelectronics Status: Active Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1043548-HLMP-6000-G0010
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 1.6V
Viewing Angle: 90°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 3.2mcd
Lens Style/Size: Round with Domed Top, 1.78mm
Current - Test: 10mA
Wavelength - Dominant: 640nm
Wavelength - Peak: 655nm
Height (Max): 2.92mm
Categories: Optoelectronics
Status: Active
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-2792-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2792-ND
LED Indication - Discrete 516-2792-ND
Red 640nm LED Indication - Discrete 1.6V Axial

Red 640nm LED Indication - Discrete 1.6V Axial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-6000-G0010
Standard LEDs - Through Hole HLMP-6000-G0010
Standard LEDs - Through Hole Poly Dome Red

Standard LEDs - Through Hole Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6000-G0010 1043548-HLMP-6000-G0010 516-2792-ND HLMP-6000-G0010
Product Name Subminiature LED Lamps LED Indication - Discrete - HLMP-6000-G0010 LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 2.08mm x 2.21mm x 2.92mm Axial
LED Type Red Red; Red Red
Peak Wavelength 655 nm (6550 Å) 640 nm (6400 Å) 655 nm (6550 Å)
Viewing Angle 90 degrees 90 degrees 90 degrees
Luminous Intensity 3.2 milliCandela 3.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
OSLON® Square LED - GW CSSRM2.CM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details